DS/CWA 16374-3

Extensions for Financial Services (XFS) interface specification Release 3.20 - Part 3: Printer and Scanning Device Class Interface Programmer's Reference

active, Most Current
Organization: DS
Publication Date: 10 February 2012
Status: active
Page Count: 130
ICS Code (IT applications in banking): 35.240.40
scope:

This specification describes the functionality of the services provided by banking printers and scanning devices under XFS, focusing on the following areas: - application programming for printing - print document definition - integration with the Windows architecture - scanning images for devices such as check scanners These descriptions include definitions of the service-specific commands that can be issued, using the WFSAsyncExecute, WFSExecute, WFSGetInfo and WFSAsyncGetInfo functions.

Document History

DS/CWA 16374-3
February 10, 2012
Extensions for Financial Services (XFS) interface specification Release 3.20 - Part 3: Printer and Scanning Device Class Interface Programmer's Reference
This specification describes the functionality of the services provided by banking printers and scanning devices under XFS, focusing on the following areas: - application programming for printing -...
Advertisement