DSF/ISO/IEC DIS 15504-6
Information technology - Process assessment - Part 6: An exemplar system life cycle process assessment model
| Organization: | DS |
| Status: | pending |
| Page Count: | 128 |
| ICS Code (Software): | 35.080 |
scope:
ISO/IEC 15504-6:2008 constitutes a Process Assessment Model, conformant with the requirements of ISO/IEC 15504-2, for the assessment of process capability of system life cycle processes. The Process Dimension of this Process Assessment Model is based upon the Process Reference Model contained in ISO/IEC 15288:1997, Information technology - Software life cycle processes. ISO/IEC 15288 has subsequently been revised, and a new edition was published in 2008. This part of ISO/IEC 15504 provides a new Process Dimension for the Process Assessment Model derived from the revised Process Reference Model contained in ISO/IEC 15288:2008. The scope of this Part of ISO/IEC 15504 is consistent with the scope of Part 5 of ISO/IEC 15504 in order to assist situations where assessment is being made of both system and software life cycle processes. NOTE: Copyright release for the Exemplar Process Assessment Model: Users of this part of ISO/IEC 15504 may freely reproduce the detailed descriptions contained in the exemplar assessment model as part of any tool or other material to support the performance of process assessments, so that it can be used for its intended purpose.
Document History