DS/CWA 16374-74
Extensions for Financial Services (XFS) interface specification Release 3.20 - Part 74: Cash-In Module Device Class Interface Migration from Version 3.10 (CWA 15748) to Version 3.20 (this CWA) Programmer's Reference
| Organization: | DS |
| Publication Date: | 10 February 2012 |
| Status: | active |
| Page Count: | 162 |
| ICS Code (IT applications in banking): | 35.240.40 |
scope:
This specification describes the functionality of an XFS compliant Cash-In Module (CIM) Service Provider. It defines the service-specific commands that can be issued to the Service Provider using the WFSGetInfo, WFSAsyncGetInfo, WFSExecute and WFSAsyncExecute functions.
Persistent values are maintained through power failures, open sessions, close session and system resets.
This specification covers the acceptance of items. An ""item"" is defined as any media that can be accepted and includes coupons, documents, bills and coins. However, if coins and bills are both to be accepted separate Service Providers must be implemented for each.
All currency parameters in this specification are expressed as a quantity of minimum dispense units, as defined in the description of the WFS_INF_CIM_CURRENCY
Document History