DSF/FprEN 60317-37

Specifications for particular types of winding wires -- Part 37: Polyesterimide enamelled round copper wire, class 180, with a bonding layer

inactive
Organization: DS
Status: inactive
Page Count: 13
ICS Code (Wires): 29.060.10
scope:

This part of IEC 60317 specifies the requirements of enamelled round copper winding wire of class 180 with a dual coating. The underlying coating is based on polyesterimide resin, which may be modified providing it retains the chemical identity of the original resin and meets all specified wire requirements. The superimposed coating is a bonding layer based on a thermoplastic resin. NOTE A modified resin is a resin that has undergone a chemical change, or contains one or more additives to enhance certain performance or application characteristics. The range of nominal conductor diameters covered by this part is: - Grade 1B: 0,020 mm up to and including 1,600 mm; - Grade 2B: 0,020 mm up to and including 1,600 mm. The nominal conductor diameters are specified in clause 4 of IEC 60317-0-1:2008.

Document History

March 10, 2014
Specifications for particular types of winding wires - Part 37: Polyesterimide enamelled round copper wire, class 180, with a bonding layer
IEC 60317-37:2013 specifies the requirements of enamelled round copper winding wire of class 180 with a dual coating. The underlying coating is based on polyesterimide resin, which may be modified...
August 18, 2000
Specifications for particular types of winding wires – Part 37: Polyesterimide enamelled round copper wire, class 180, with a bonding layer
This part of IEC 317 specifies the requirements of enamelled round copper winding wire of class 180 with a dual coating. The underlying coating is based on polyesterimide resin, which may be modified...
December 23, 1999
Specifications for particular types of winding wires – Part 37: Polyesterimide enamelled round copper wire, class 180, with a bonding layer
This part of IEC 317 specifies the requirements of enamelled round copper winding wire of class 180 with a dual coating. The underlying coating is based on polyesterimide resin, which may be modified...
December 7, 1995
Specifications for particular types of winding wires – Part 37: Polyesterimide enamelled round copper wire, class 180, with a bonding layer
This part of IEC 317 specifies the requirements of enamelled round copper winding wire of class 180 with a dual coating. The underlying coating is based on polyesterimide resin, which may be modified...
Specifications for particular types of winding wires – Part 37: Polyesterimide enamelled round copper wire, class 180, with a bonding layer
IEC 60317-37:2013 specifies the requirements of enamelled round copper winding wire of class 180 with a dual coating. The underlying coating is based on polyesterimide resin, which may be modified...
DSF/FprEN 60317-37
Specifications for particular types of winding wires -- Part 37: Polyesterimide enamelled round copper wire, class 180, with a bonding layer
This part of IEC 60317 specifies the requirements of enamelled round copper winding wire of class 180 with a dual coating. The underlying coating is based on polyesterimide resin, which may be...
Specifications for particular types of winding wires -- Part 37: Polyesterimide enamelled round copper wire, class 180, with a bonding layer
This part of IEC 60317 specifies the requirements of enamelled round copper winding wire of class 180 with a dual coating. The underlying coating is based on polyesterimide resin, which may be...
Advertisement