DS/CWA 16374-62

Extensions for Financial Services (XFS) interface specification Release 3.20 - Part 62: Printer and Scanning Device Class Interface Migration from Version 3.10 (CWA 15748) to Version 3.20 (this CWA) Programmer's Reference

active, Most Current
Organization: DS
Publication Date: 10 February 2012
Status: active
Page Count: 130
ICS Code (IT applications in banking): 35.240.40
scope:

This specification describes the functionality of the services provided by banking printers and scanning devices under XFS, focusing on the following areas: - application programming for printing - print document definition - integration with the Windows architecture - scanning images for devices such as check scanners These descriptions include definitions of the service-specific commands that can be issued, using the WFSAsyncExecute, WFSExecute, WFSGetInfo and WFSAsyncGetInfo functions.

Document History

DS/CWA 16374-62
February 10, 2012
Extensions for Financial Services (XFS) interface specification Release 3.20 - Part 62: Printer and Scanning Device Class Interface Migration from Version 3.10 (CWA 15748) to Version 3.20 (this CWA) Programmer's Reference
This specification describes the functionality of the services provided by banking printers and scanning devices under XFS, focusing on the following areas: - application programming for printing -...
Advertisement