DS/EN 13787

Elastomers for gas pressure regulators and associated safety devices for inlet pressures up to 100 bar

inactive, Most Current
Organization: DS
Publication Date: 9 November 2001
Status: inactive
Page Count: 14
ICS Code (Seals): 83.140.50
scope:

This standard specifies the minimum requirements for elastomeric materials intended to be used as static seals, dynamic seals or diaphragms in the gas pressure requlators covered by EN 334 and in the safety devices for gas pressure regulating stations and installations covered by the corresponding European Standards, as well as the relevant test methods to assess these requirements.

Document History

DS/EN 13787
November 9, 2001
Elastomers for gas pressure regulators and associated safety devices for inlet pressures up to 100 bar
This standard specifies the minimum requirements for elastomeric materials intended to be used as static seals, dynamic seals or diaphragms in the gas pressure requlators covered by EN 334 and in the...
Advertisement