JSA - JIS H 2102

Aluminium ingots for remelting

active, Most Current
Buy Now
Organization: JSA
Publication Date: 22 August 2011
Status: active
Page Count: 16
ICS Code (Aluminium and aluminium alloys): 77.120.10
scope:

This Standard specifies aluminium ingots for remelting (hereafter referred to as "ingots").

NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows :

ISO 115 : 2003 Unalloyed aluminium ingots for remelting - Classifjcahon and composition (MOD)

The symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/lEC Guide 21-1.

Document History

JIS H 2102
August 22, 2011
Aluminium ingots for remelting
This Standard specifies aluminium ingots for remelting (hereafter referred to as "ingots"). NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence...
February 20, 2009
Virgin aluminium ingots (Amendment 1)
A description is not available for this item.
February 1, 1968
Virgin Aluminium Ingots
A description is not available for this item.

References

Advertisement