IETF RFC 4804

Aggregation of Resource ReSerVation Protocol (RSVP) Reservations over MPLS TE/DS-TE Tunnels

active, Most Current
Buy Now
Organization: IETF
Publication Date: 1 February 2007
Status: active
Page Count: 31
scope:

RFC 3175 specifies aggregation of Resource ReSerVation Protocol (RSVP) end-to-end reservations over aggregate RSVP reservations. This document specifies aggregation of RSVP end-to-end reservations over MPLS Traffic Engineering (TE) tunnels or MPLS Diffserv-aware MPLS Traffic Engineering (DS-TE) tunnels. This approach is based on RFC 3175 and simply modifies the corresponding procedures for operations over MPLS TE tunnels instead of aggregate RSVP reservations. This approach can be used to achieve admission control of a very large number of flows in a scalable manner since the devices in the core of the network are unaware of the end-to-end RSVP reservations and are only aware of the MPLS TE tunnels.

Document History

IETF RFC 4804
February 1, 2007
Aggregation of Resource ReSerVation Protocol (RSVP) Reservations over MPLS TE/DS-TE Tunnels
RFC 3175 specifies aggregation of Resource ReSerVation Protocol (RSVP) end-to-end reservations over aggregate RSVP reservations. This document specifies aggregation of RSVP end-to-end reservations...

References

Advertisement