ISO 12297

Rolling bearings - Steel cylindrical rollers - Dimensions and tolerances

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 March 2012
Status: active
Page Count: 20
ICS Code (Rolling bearings): 21.100.20
scope:

This International Standard specifies requirements for finished steel cylindrical rollers for rolling bearings. The maximum roller diameter is 40 mm.

Document History

ISO 12297
March 15, 2012
Rolling bearings - Steel cylindrical rollers - Dimensions and tolerances
This International Standard specifies requirements for finished steel cylindrical rollers for rolling bearings. The maximum roller diameter is 40 mm.

References

Advertisement