IETF RFC 3108

Conventions for the use of the Session Description Protocol (SDP) for ATM Bearer Connections

active, Most Current
Buy Now
Organization: IETF
Publication Date: 1 May 2001
Status: active
Page Count: 110
scope:

This document describes conventions for using the Session Description Protocol (SDP) described in RFC 2327 for controlling ATM Bearer Connections, and any associated ATM Adaptation Layer (AAL). The AALs addressed are Type 1, Type 2 and Type 5. This list of conventions is meant to be exhaustive. Individual applications can use subsets of these conventions. Further, these conventions are meant to comply strictly with the SDP syntax as defined in RFC 2327.

Document History

IETF RFC 3108
May 1, 2001
Conventions for the use of the Session Description Protocol (SDP) for ATM Bearer Connections
This document describes conventions for using the Session Description Protocol (SDP) described in RFC 2327 for controlling ATM Bearer Connections, and any associated ATM Adaptation Layer (AAL). The...

References

Advertisement