IETF RFC 6533

Internationalized Delivery Status and Disposition Notifications

active, Most Current
Buy Now
Organization: IETF
Publication Date: 1 February 2012
Status: active
Page Count: 19
scope:

Delivery status notifications (DSNs) are critical to the correct operation of an email system. However, the existing Draft Standards (RFC 3461, RFC 3464, RFC 6522) are presently limited to ASCII text in the machine-readable portions of the protocol. This specification adds a new address type for international email addresses so an original recipient address with non-ASCII characters can be correctly preserved even after downgrading. This also provides updated content return media types for delivery status notifications and message disposition notifications to support use of the new address type.

Document History

IETF RFC 6533
February 1, 2012
Internationalized Delivery Status and Disposition Notifications
Delivery status notifications (DSNs) are critical to the correct operation of an email system. However, the existing Draft Standards (RFC 3461, RFC 3464, RFC 6522) are presently limited to ASCII text...

References

Advertisement