DIN EN 1096-2

Glass in building - Coated glass - Part 2: Requirements and test methods for class A, B and S coatings

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 April 2012
Status: active
Page Count: 31
ICS Code (Glass in building): 81.040.20
scope:

This European Standard specifies requirements and test methods related to artificial weathering and abrasion of coatings on glass for use in buildings.

These tests are aimed at evaluating the resistance of the coating to attack by simulated natural weathering conditions as well as to abrasion. This attack can be considered as representative of that which could be found on the external and/or internal face of the glazing.

This European Standard applies to Class A, B and S coatings, as described in EN 1096-1.

Document History

DIN EN 1096-2
April 1, 2012
Glass in building - Coated glass - Part 2: Requirements and test methods for class A, B and S coatings
This European Standard specifies requirements and test methods related to artificial weathering and abrasion of coatings on glass for use in buildings. These tests are aimed at evaluating the...
May 1, 2001
Glass in building - Coated glass - Part 2: Requirements and test methods for class A, B and S coatings; English version of DIN EN 1096-2
A description is not available for this item.

References

Advertisement