DIN EN ISO 23640

In vitro diagnostic medical devices - Evaluation of stability of in vitro diagnostic reagents (ISO 23640:2011)

inactive
Buy Now
Organization: DIN
Publication Date: 1 March 2012
Status: inactive
Page Count: 14
ICS Code (In vitro diagnostic test systems): 11.100.10
scope:

This International Standard is applicable to the stability evaluation of in vitro diagnostic medical devices, including reagents, calibrators, control materials, diluents, buffers and reagent kits, hereinafter called IVD reagents. This International Standard can also be applied to specimen collection devices that contain substances used to preserve samples or to initiate reactions for further processing of the sample in the collection device.

This International Standard specifies general requirements for stability evaluation and gives specific requirements for real time and accelerated stability evaluation when generating data in:

- the establishment of IVD reagent shelf life, including transport conditions suitable to ensure that product specifications are maintained;

- the establishment of stability of the IVD reagent in use after the first opening of the primary container;

   EXAMPLE On-board stability, stability after reconstitution, open vial/bottle stability.

- the monitoring of stability of IVD reagents already placed on the market;

- the verification of stability specifications after modifications of the IVD reagent that might affect stability.

This International Standard is not applicable to instruments, apparatus, equipment, systems or specimen receptacles, or the sample subject to examination.

Document History

December 1, 2015
In vitro diagnostic medical devices - Evaluation of stability of in vitro diagnostic reagents (ISO 23640:2011)
This International Standard is applicable to the stability evaluation of in vitro diagnostic medical devices, including reagents, calibrators, control materials, diluents, buffers and reagent kits,...
September 1, 2013
In vitro diagnostic medical devices - Evaluation of stability of in vitro diagnostic reagents (ISO 23640:2011)
This International Standard is applicable to the stability evaluation of in vitro diagnostic medical devices, including reagents, calibrators, control materials, diluents, buffers and reagent kits,...
DIN EN ISO 23640
March 1, 2012
In vitro diagnostic medical devices - Evaluation of stability of in vitro diagnostic reagents (ISO 23640:2011)
This International Standard is applicable to the stability evaluation of in vitro diagnostic medical devices, including reagents, calibrators, control materials, diluents, buffers and reagent kits,...

References

Advertisement