DIN LN 65010-1

Specification for screws and bolts of low alloyed steel with minimum tensile strength up to 90 kg/mm2

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 March 1968
Status: active
Page Count: 24
ICS Code (Bolts, screws, studs): 49.030.20
scope:

This specification shall apply to all screws and bolts according to the current aviation standards or drawings which refer to this specification. No special requirements such as weldability, high-temperature stability (at temperatures exceding 300 °C) and sub-zero toughness (below -50°C) shall be placed on these screws or bolts of unalloyed and low-alloy steel.

Document History

DIN LN 65010-1
March 1, 1968
Specification for screws and bolts of low alloyed steel with minimum tensile strength up to 90 kg/mm2
This specification shall apply to all screws and bolts according to the current aviation standards or drawings which refer to this specification. No special requirements such as weldability,...

References

Advertisement