DIN EN 1267
Industrial valves - Test of flow resistance using water as test fluid
| Organization: | DIN |
| Publication Date: | 1 April 2012 |
| Status: | active |
| Page Count: | 35 |
| ICS Code (Valves in general): | 23.060.01 |
scope:
This European Standard specifies a method for determining valve pressure loss coefficient and fluid flow coefficient using water as test fluid. This method is suitable
- for valves with low zeta values but higher than 0,1 by determining pressure loss, with respect to fluid flow rate and specific gravity, and
- for valves with equal inlet and outlet nominal size.
Industrial process control valves are excluded from this European Standard.
NOTE 1 For zeta values above 6, the pressure loss coefficient inaccuracy is higher than the pressure loss caused by the test tubes. It becomes the same configuration of tests as in EN 60534-2-3.
NOTE 2 If using air as test fluid, other standards e.g. EN 60534-2-3 and ISO 6358 should be referred to.
Document History