DIN LN 1017

Aerospace - Hot-worked flat steel - Dimensions, masses

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 December 2001
Status: active
Page Count: 8
ICS Code (Steels): 49.025.10
scope:

Field of application

This standard is applicable to hot-worked flat steel in straight bars within the dimensional range from s × b = 5 mm × 10 mm to s × b = 60 mm × 150 mm, made of materials as listed in clause 6.

Document History

DIN LN 1017
December 1, 2001
Aerospace - Hot-worked flat steel - Dimensions, masses
Field of application This standard is applicable to hot-worked flat steel in straight bars within the dimensional range from s × b = 5 mm × 10 mm to s × b = 60 mm × 150 mm, made of materials as...

References

Advertisement