DIN EN ISO 6360-2

Dentistry - Number coding system for rotary instruments - Part 2: Shapes (ISO 6360-2:2004 + Amd 1:2011) (includes Amendment A1:2011)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 March 2012
Status: active
Page Count: 61
ICS Code (Dental instruments): 11.060.25
scope:

This part of ISO 6360 specifies the code numbers for the shapes of all dental rotary instruments and for several accessories used in connection with these instruments. This three-digit number for shape description forms the third group of three digits in the 15-digit overall number, the principles of which are explained in ISO 6360-1.

NOTE In addition to terms for rotary instruments and accessories used in two of the three official ISO languages (English, French and Russian), this part of ISO 6360 gives the equivalent terms in the German language: these are published under the responsibility of the member body for Germany (DIN). However, only the terms given in the official languages can be considered as ISO terms.

Document History

DIN EN ISO 6360-2
March 1, 2012
Dentistry - Number coding system for rotary instruments - Part 2: Shapes (ISO 6360-2:2004 + Amd 1:2011) (includes Amendment A1:2011)
This part of ISO 6360 specifies the code numbers for the shapes of all dental rotary instruments and for several accessories used in connection with these instruments. This three-digit number for...
February 1, 2005
Dentistry - Number coding system for rotary instruments - Part 2: Shapes (ISO 6360-2:2004)
A description is not available for this item.

References

Advertisement