DIN - LN 29677
Aerospace series - Anchor nuts, self-locking, reduced rivet spacing, two lug, for temperatures up to 235 °C
inactive, Most Current
| Organization: | DIN |
| Publication Date: | 1 October 2003 |
| Status: | inactive |
| Page Count: | 7 |
| ICS Code (Nuts): | 49.030.30 |
scope:
This standard specifies the characteristics of anchor nuts, self-locking, reduced rivet spacing, two lug used together with screws and bolts of ≤ 1 100 MPa nominal tensile strength for temperatures up to 235 °C for aerospace applications.
Document History
LN 29677
October 1, 2003
Aerospace series - Anchor nuts, self-locking, reduced rivet spacing, two lug, for temperatures up to 235 °C
This standard specifies the characteristics of anchor nuts, self-locking, reduced rivet spacing, two lug used together with screws and bolts of ≤ 1 100 MPa nominal tensile strength for temperatures...