DIN EN 1096-3

Glass in building - Coated glass - Part 3: Requirements and test methods for class C and D coatings

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 April 2012
Status: active
Page Count: 20
ICS Code (Glass in building): 81.040.20
scope:

This European Standard specifies requirements and a test method related to resistance to solar radiation for coated glass for use in buildings.

This test is aimed at evaluating if the exposure to solar radiation over an extended period of time produces any appreciable change in light transmittance and solar transmittance of the coated glass as well as a reduction of the infrared reflectance in the case of low emissivity coatings.

This European Standard applies to Class C and D coatings as defined in EN 1096-1 and used in insulating glass units.

Document History

DIN EN 1096-3
April 1, 2012
Glass in building - Coated glass - Part 3: Requirements and test methods for class C and D coatings
This European Standard specifies requirements and a test method related to resistance to solar radiation for coated glass for use in buildings. This test is aimed at evaluating if the exposure to...
May 1, 2001
Glass in building - Coated glass - Part 3: Requirements and test methods for class C and D coatings; English version of DIN EN 1096-3
A description is not available for this item.

References

Advertisement