DIN EN ISO 11127-4
Preparation of steel substrates before application of paints and related products - Test methods for non-metallic blast-cleaning abrasives - Part 4: Assessment of hardness by a glass slide test (ISO 11127-4:2011)
| Organization: | DIN |
| Publication Date: | 1 April 2012 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Surface preparation): | 25.220.10 |
scope:
This is one of a number of parts of ISO 11127 dealing with the sampling and testing of non-metallic abrasives for blast-cleaning.
The types of non-metallic abrasive and requirements on each are contained in ISO 11126.
The ISO 11126 and ISO 11127 series have been drafted as a coherent set of International Standards on nonmetallic blast-cleaning abrasives. Information on all parts of both series is given in Annex A.
This part of ISO 11127 specifies a method of assessing whether a non-metallic blast-cleaning abrasive has a minimum hardness of 6 on Mohs' scale.
NOTE The test described in this part of ISO 11127 is a pass/fail test and is not a method for the accurate determination of hardness.
Document History