DIN EN ISO 3377-1
Leather - Physical and mechanical tests - Determination of tear load - Part 1: Single edge tear (ISO 3377-1:2011)
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 March 2012 |
| Status: | active |
| Page Count: | 9 |
| ICS Code (Leather and furs): | 59.140.30 |
scope:
This part of ISO 3377 specifies a method for determining the tear strength of leather using a single edge tear. The method is sometimes described as a trouser tear. It is applicable to all types of leather.
Document History
DIN EN ISO 3377-1
March 1, 2012
Leather - Physical and mechanical tests - Determination of tear load - Part 1: Single edge tear (ISO 3377-1:2011)
This part of ISO 3377 specifies a method for determining the tear strength of leather using a single edge tear. The method is sometimes described as a trouser tear. It is applicable to all types of...
October 1, 2003
Leather - Physical and mechanical tests - Determination of tear load - Part 1: Single edge tear (ISO 3377-1:2002)
A description is not available for this item.