DIN ISO 16000-14
Indoor air - Part 14: Determination of total (gas and particle-phase) polychlorinated dioxin-like biphenyls (PCBs) and polychlorinated dibenzo-p-dioxins/dibenzofurans (PCDDs/PCDFs) - Extraction, clean-up and analysis by high-resolution gas chromatography and mass spectrometry (ISO 16000-14:2009)
| Organization: | DIN |
| Publication Date: | 1 March 2012 |
| Status: | active |
| Page Count: | 60 |
| ICS Code (Ambient atmospheres): | 13.040.20 |
scope:
This part of ISO 16000 specifies extraction, clean-up, and analysis procedures for the determination of polychlorinated biphenyls (PCBs), polychlorinated dibenzo-p-dioxins (PCDDs) and polychlorinated dibenzofurans (PCDFs) collected from indoor air on particle filters backed by polyurethane foam (PUF). The method incorporates specific analyses by high resolution gas chromatography combined with high resolution mass spectrometry (HRGC/HRMS).
The method provides accurate quantitative data for tetra- to
decachlorobiphenyls and tetra- to octachlorodibenzo-
p-dioxins/dibenzofur
Precision under normal conditions can be expected to be ± 25 % or better and uncertainty ± 50 % or better.
Document History