DIN LN 1013

Aerospace - Steel, nickel and cobalt alloy round bars, hot worked - Dimensions, masses

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 December 2001
Status: active
Page Count: 11
ICS Code (Non-ferrous alloys in general): 49.025.15
ICS Code (Steels): 49.025.10
scope:

This standard is applicable to hot-worked round bars of 5 mm to 250 mm in diameter made of materials as listed in clause 5. Grade P may be worked using numerically controlled machines.

Document History

DIN LN 1013
December 1, 2001
Aerospace - Steel, nickel and cobalt alloy round bars, hot worked - Dimensions, masses
This standard is applicable to hot-worked round bars of 5 mm to 250 mm in diameter made of materials as listed in clause 5. Grade P may be worked using numerically controlled machines.

References

Advertisement