DIN EN ISO 5404
Leather - Physical test methods - Determination of water resistance of heavy leathers (ISO 5404:2011)
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 March 2012 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Leather and furs): | 59.140.30 |
scope:
This International Standard specifies a method for determining the water resistance of heavy leathers. The method allows determination of the penetration time, water absorption, area of penetration and water penetration rate as required. It is applicable to all types of heavy leathers.
Document History
DIN EN ISO 5404
March 1, 2012
Leather - Physical test methods - Determination of water resistance of heavy leathers (ISO 5404:2011)
This International Standard specifies a method for determining the water resistance of heavy leathers. The method allows determination of the penetration time, water absorption, area of penetration...
October 1, 2003
Leather - Physical and mechanical tests - Determination of the water resistance of heavy leathers (ISO 5404:2002)
A description is not available for this item.