DIN EN ISO 22007-4

Plastics - Determination of thermal conductivity and thermal diffusivity - Part 4: Laser flash method (ISO 22007-4:2008)

inactive
Buy Now
Organization: DIN
Publication Date: 1 April 2012
Status: inactive
Page Count: 17
ICS Code (Plastics in general): 83.080.01
scope:

This part of ISO 22007 specifies a method for the determination of the thermal diffusivity of a thin solid disc of plastics in the thickness direction by the laser flash method. This method is based upon the measurement of the temperature rise at the rear face of the thin-disc specimen produced by a short energy pulse on the front face.

The method can be used for homogeneous solid plastics as well as composites having an isotropic or orthotropic structure. In general, it covers materials having a thermal diffusivity, α, in the range 1 × 10−7 m2⋅s−1 < α < 1 × 10−4 m2⋅s−1. Measurements can be carried out in gaseous and vacuum environments over a temperature range from − 100 °C to + 400 °C.

NOTE For inhomogeneous specimens, the measured values may be specimen thickness dependent.

Document History

March 1, 2023
Plastics - Determination of thermal conductivity and thermal diffusivity - Part 4: Light flash method (ISO/DIS 22007-4:2023); German and English version prEN ISO 22007-4:2023
A description is not available for this item.
November 1, 2017
Plastics - Determination of thermal conductivity and thermal diffusivity - Part 4: Laser flash method (ISO 22007-4:2017)
This document specifies a method for the determination of the thermal diffusivity of a thin solid disc of plastics in the thickness direction by the laser flash method. This method is based upon the...
October 1, 2016
Plastics - Determination of thermal conductivity and thermal diffusivity - Part 4: Laser flash method (ISO/DIS 22007-4:2016); German and English version prEN ISO 22007-4:2016
A description is not available for this item.
DIN EN ISO 22007-4
April 1, 2012
Plastics - Determination of thermal conductivity and thermal diffusivity - Part 4: Laser flash method (ISO 22007-4:2008)
This part of ISO 22007 specifies a method for the determination of the thermal diffusivity of a thin solid disc of plastics in the thickness direction by the laser flash method. This method is based...

References

Advertisement