DIN LN 9193
Aerospace; spherical plain bearings with assembly slots; dimensions, masses
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 August 1987 |
| Status: | active |
| Page Count: | 4 |
| ICS Code (Components for aerospace construction): | 49.035 |
scope:
Field of application
Spherical plain bearings supplied to theis Standard are intended for use in the structure of aircraft and space vehicles. The permissible temperature range is from - 55 to + 120 °C.
Document History
DIN LN 9193
August 1, 1987
Aerospace; spherical plain bearings with assembly slots; dimensions, masses
Field of application
Spherical plain bearings supplied to theis Standard are intended for use in the structure of aircraft and space vehicles. The permissible temperature range is from - 55 to + 120...