DIN EN ISO 14719

Chemical analysis of refractory material glass and glazes - Determination of Fe2+ and Fe3+ by the spectral photometric method with 1,10-phenanthroline (ISO 14719:2011)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 March 2012
Status: active
Page Count: 18
ICS Code (Raw materials): 81.060.10
ICS Code (Raw materials and raw glass): 81.040.10
ICS Code (Refractories): 81.080
scope:

This International Standard specifies a spectral photometric method with 1,10-phenanthroline for the quantitative determination of Fe2+ and Fe3+ in oxidic raw and basic materials for ceramics, glass and glazes, e.g. feldspar, kaolinites, clay, limestone, quartz refractory materials. This International Standard could be extended to other aluminosilicate materials, providing that uncertainty data is produced to support it. However, there might be problems in the decomposition of high-purity alumina and chrome ore samples.

The method is not suitable for reduced materials, such as silicon carbide, graphite-magnesia, etc.

Document History

DIN EN ISO 14719
March 1, 2012
Chemical analysis of refractory material glass and glazes - Determination of Fe2+ and Fe3+ by the spectral photometric method with 1,10-phenanthroline (ISO 14719:2011)
This International Standard specifies a spectral photometric method with 1,10-phenanthroline for the quantitative determination of Fe2+ and Fe3+ in oxidic raw and basic materials for ceramics, glass...

References

Advertisement