DIN EN 26801

Rubber or plastics hoses - Determination of volumetric expansion (ISO 6801:1983 + Amd 1:2011) (includes Amendment A1:2011)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 March 2012
Status: active
Page Count: 10
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

Scope and field application

This International Standard specifies a method for the determination of the volumetric expansion of rubber or plastics hoses under hydrostatic pressure.

This International Standard does not specify the dimensions of the test piece and the test pressure(s) as each of which will be specified in the appropriate specification.

Document History

DIN EN 26801
March 1, 2012
Rubber or plastics hoses - Determination of volumetric expansion (ISO 6801:1983 + Amd 1:2011) (includes Amendment A1:2011)
Scope and field application This International Standard specifies a method for the determination of the volumetric expansion of rubber or plastics hoses under hydrostatic pressure. This...
April 1, 1993
Rubber or plastics hoses; determination of volumetric expansion (ISO 6801:1983); German version EN 26801:1993
A description is not available for this item.

References

Advertisement