DIN EN ISO 25762

Plastics - Guidance on the assessment of the fire characteristics and fire performance of fibre-reinforced polymer composites (ISO 25762:2009)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 April 2012
Status: active
Page Count: 35
ICS Code (Ignitability and burning behaviour of materials and products): 13.220.40
ICS Code (Reinforced plastics): 83.120
scope:

This International Standard gives guidelines for the assessment of the fire characteristics and fire performance of fibre-reinforced polymer (FRP) composites, particularly in structural applications in buildings and transport.

It is applicable to FRP composites prepared from thermosetting or thermoplastic resins and reinforced with inorganic fibres greater than 7,5 mm in length.

This International Standard gives guidelines on:

- the applicability of product types (e.g. sheets, laminates, profiled sections and some sandwich constructions) to end-use performance;

- the test methods and performance criteria for different physical forms of FRP test specimen.

NOTE 1 FRP composites vary widely in their physical form (e.g. in thickness, density and shape).

NOTE 2 FRP composites can also be assembled products containing other materials (such as metals or inorganic nonfibrous fillers) and as systems containing air-gaps, joints and fixing attachments

Document History

DIN EN ISO 25762
April 1, 2012
Plastics - Guidance on the assessment of the fire characteristics and fire performance of fibre-reinforced polymer composites (ISO 25762:2009)
This International Standard gives guidelines for the assessment of the fire characteristics and fire performance of fibre-reinforced polymer (FRP) composites, particularly in structural applications...

References

Advertisement