DIN EN 1994-2/NA
National Annex - Nationally determined parameters - Eurocode 4: Design of composite steel and concrete structures - Part 2: General rules and rules for bridges
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 December 2010 |
| Status: | active |
| Page Count: | 9 |
| ICS Code (Concrete structures): | 91.080.40 |
| ICS Code (Technical aspects): | 91.010.30 |
| ICS Code (Bridge construction): | 93.040 |
| ICS Code (Steel structures): | 91.080.13 |
scope:
This National Annex contains national provisions relating to the design of steel and concrete composite bridges and bridge members, that are to be taken into consideration when applying DIN EN 1994-2:2010-12 in Germany.
This National Annex is only valid in conjunction with DIN EN 1994-2:2010-12.
Document History
DIN EN 1994-2/NA
December 1, 2010
National Annex - Nationally determined parameters - Eurocode 4: Design of composite steel and concrete structures - Part 2: General rules and rules for bridges
This National Annex contains national provisions relating to the design of steel and concrete composite bridges and bridge members, that are to be taken into consideration when applying DIN EN...