DIN LN 29540-1

Thread inserts, locked and self-locking, for temperatures up to 235 °C, corrosion resistant

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 May 1975
Status: active
Page Count: 2
ICS Code (Nuts): 49.030.30
scope:

Application: Thread inserts, locked and self-locking, are joining elements for manufacturing high strength, wear-resistant, vibration proof and exchangeable screw attachments in materials with low shear strength or for repairing stripped and damaged threads in those materials. The threaded inserts have a locking device that prevents the unwanted unscrewing of the insert when loosening the screw connection. The locking of the screw connection against self-loosening is accomplished by several deformed threads in the middle of internal thread.

Document History

DIN LN 29540-1
May 1, 1975
Thread inserts, locked and self-locking, for temperatures up to 235 °C, corrosion resistant
Application: Thread inserts, locked and self-locking, are joining elements for manufacturing high strength, wear-resistant, vibration proof and exchangeable screw attachments in materials with low...

References

Advertisement