DIN - LN 9073
Aerospace; sheet and plate in wrought aluminium alloys, standard plane, rolled; dimensions, masses
active, Most Current
| Organization: | DIN |
| Publication Date: | 1 September 1991 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Aluminium): | 49.025.20 |
scope:
Field of application
This Standard applies to rolled standard plane sheet (thickness less than or equal to 6 mm) and plate (thickness > 6mm) from 0,3 to 150 mm in thickness made of materials as listed in clause 4.
Document History
LN 9073
September 1, 1991
Aerospace; sheet and plate in wrought aluminium alloys, standard plane, rolled; dimensions, masses
Field of application
This Standard applies to rolled standard plane sheet (thickness less than or equal to 6 mm) and plate (thickness > 6mm) from 0,3 to 150 mm in thickness made of materials as...