DIN EN 1993-6/NA
National Annex - Nationally determined parameters - Eurocode 3: Design of steel structures - Part 6: Crane supporting structures
inactive
Buy Now
| Organization: | DIN |
| Publication Date: | 1 December 2010 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Technical aspects): | 91.010.30 |
| ICS Code (Cranes): | 53.020.20 |
| ICS Code (Steel structures): | 91.080.13 |
scope:
This National Annex contains national provisions relating to the design of crane runway beams and other crane supporting structures, that are to be taken into consideration when applying DIN EN 1993-6:2010-12 in Germany.
This National Annex is only valid in conjunction with DIN EN 1993-6:2010-12.
Document History
June 1, 2022
National Annex - Nationally determined parameters - Eurocode 3: Design of steel structures - Part 6: Crane supporting structures
A description is not available for this item.
November 1, 2017
National Annex - Nationally determined parameters - Eurocode 3: Design of steel structures - Part 6: Crane supporting structures
A description is not available for this item.
DIN EN 1993-6/NA
December 1, 2010
National Annex - Nationally determined parameters - Eurocode 3: Design of steel structures - Part 6: Crane supporting structures
This National Annex contains national provisions relating to the design of crane runway beams and other crane supporting structures, that are to be taken into consideration when applying DIN EN...