DIN EN 2311

Aerospace series - Bushes with self-lubricating liner - Technical specification; German and English version FprEN 2311:2011

inactive
Organization: DIN
Publication Date: 1 April 2012
Status: inactive
Page Count: 50
ICS Code (Components for aerospace construction): 49.035
scope:

This European Standard specifies the required characteristics, inspections and tests, quality assurance and qualification, acceptance and delivery conditions for bushes, designed to be subjected under load, to slow sliding movements, rotations and small oscillations only for aerospace applications.

This standard applies to all bushes when referred to in respective product standards or in a design documentation.

The liner is designed to be used in the temperature range of − 50 °C to 163 °C. Aluminium bushes are limited to − 55 °C to 121 °C.

Document History

August 1, 2017
Aerospace series - Bushes with self-lubricating liner - Technical specification; German and English version EN 2311:2017
This document specifies the required characteristics, inspections and tests, quality assurance and qualification, acceptance and delivery conditions for bushes, designed to be subjected under load,...
March 1, 2017
Aerospace series - Bushes with self-lubricating liner - Technical specification; German and English version FprEN 2311:2016
A description is not available for this item.
January 1, 2013
Aerospace series - Bushes with self-lubricating liner - Technical specification; German and English version EN 2311:2012
Diese Norm legt die Anforderungen und Prüfungen, Qualitätssicherung und Qualifikation, Abnahme- und Lieferbedingungen für Buchsen, ausgelegt für die Verzögerung von Gleitbewegungen, Drehungen und...
DIN EN 2311
April 1, 2012
Aerospace series - Bushes with self-lubricating liner - Technical specification; German and English version FprEN 2311:2011
This European Standard specifies the required characteristics, inspections and tests, quality assurance and qualification, acceptance and delivery conditions for bushes, designed to be subjected...

References

Advertisement