DIN - LN 9367
Aerospace; spherical plain bearings in corrosion resisting steel, with and without assembly slots; dimensions, masses
inactive, Most Current
| Organization: | DIN |
| Publication Date: | 1 August 1987 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Components for aerospace construction): | 49.035 |
scope:
Field of application
Spherical plain bearings supplied to this Standard are intended for use in the structure of aircraft and space vehicles. The permissible temperature range is from - 55 to + 120 ºC.
Document History
LN 9367
August 1, 1987
Aerospace; spherical plain bearings in corrosion resisting steel, with and without assembly slots; dimensions, masses
Field of application
Spherical plain bearings supplied to this Standard are intended for use in the structure of aircraft and space vehicles. The permissible temperature range is from - 55 to + 120...