CEN - EN 417

Non-refillable metallic gas cartridges for liquefied petroleum gases, with or without a valve, for use with portable appliances - Construction, inspection, testing and marking

active, Most Current
Organization: CEN
Publication Date: 1 March 2012
Status: active
Page Count: 44
ICS Code (Pressure vessels): 23.020.30
scope:

This European Standard specifies material, construction, inspection and marking requirements for nonrefillable metallic gas cartridges with or without a valve for use with portable appliances which comply with the requirements of EN 521.

This European Standard is applicable to cartridges with a total capacity of between 50 ml and 1 000 ml, designed to contain stenched liquefied petroleum gas or stabilized mixtures of liquefied petroleum gas with propadiene and/or methyl acetylene and/or di-methyl-ether or equivalent, where the pressure developed by the contents of the cartridge at 50 °C does not exceed 13,2 bar.

However, stenching of these gases is optional for cartridges with a total capacity not exceeding 150 ml.

This European Standard is not applicable for aerosol dispensers - manufactured, filled, tested and marked in accordance with Directive 2008/47/EEC.

This European Standard does not apply to appliances with an integral gas container which is not interchangeable, or to cartridges for filling such containers (e.g. lighters).

Document History

EN 417
March 1, 2012
Non-refillable metallic gas cartridges for liquefied petroleum gases, with or without a valve, for use with portable appliances - Construction, inspection, testing and marking
This European Standard specifies material, construction, inspection and marking requirements for nonrefillable metallic gas cartridges with or without a valve for use with portable appliances which...
May 1, 2003
Non-refillable metallic gas cartridges for liquefied petroleum gases, with or without a valve, for use with portable appliances - Construction, inspection, testing and marking
A description is not available for this item.
January 1, 1992
Non-Refillable Metallic Gas Cartridges for Liquefied Petroleum Gases, with or Without a Valve, for Use with Portable Appliances - Construction, Inspection, Testing and Marking
A description is not available for this item.

References

Advertisement