CSA - CAN/CSA-ISO/IEC 15045-1:12
Information technology — Home electronic system (HES) gateway — Part 1: A residential gateway model for HES
| Organization: | CSA |
| Publication Date: | 1 March 2012 |
| Status: | inactive |
| Page Count: | 52 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
| ICS Code (IT applications in other fields): | 35.240.99 |
scope:
Overview
This part of ISO/IEC 15045 specifies the minimum functional requirements of a residential gateway (RG) and the documentation to be provided. The standard specifies what a gateway should do in order to deliver services in a suitably safe, secure and future-proof way without being prescriptive. It also gives functional requirements.
Functional safety
This standard specifies certain safety features where commands sent from remote places to devices on the premises could cause danger to persons or property.
While this standard only specifies minimum requirements for the gateway architecture, gateway operation, and associated home systems in terms of safety, it provides an extensive checklist of functional situations that should be treated with the utmost caution and recommends appropriate measures.
Privacy and security
This standard specifies security measures to ensure the integrity of information that may pass through the residential gateway.
A residential gateway operating between the internet and the home creates significant concerns for security to the user.
Particular attention is drawn to safety, security and privacy. The attention of the user (consumer, maintainer or application service provider (ASP)) of the gateway is drawn to dangers resulting from unexpected system interoperation, from unauthorised access and from compromise of private user information. RGs that are stated to conform to this standard will be evaluated by the RG manufacturers for potential functional safety and/or security hazards arising from systems integration.
Document History