CSA - CAN/CSA-ISO/IEC 9798-1:12

Information Technology - Security Techniques - Entity Authentication Mechanisms - Part 1: General

inactive
Organization: CSA
Publication Date: 1 March 2012
Status: inactive
Page Count: 30
ICS Code (Information coding): 35.040
scope:

This part of ISO/IEC 9798 specifies an authentication model and general requirements and constraints for entity authentication mechanisms which use security techniques. These mechanisms are used to corroborate that an entity is the one that is claimed. An entity to be authenticated proves its identity by showing its knowledge of a secret. The mechanisms are defined as exchanges of information between entities and, where required, exchanges with a trusted third party.

The details of the mechanisms and the contents of the authentication exchanges are given in subsequent parts of ISO/IEC 9798.

Document History

CAN/CSA-ISO/IEC 9798-1:12
March 1, 2012
Information Technology - Security Techniques - Entity Authentication Mechanisms - Part 1: General
This part of ISO/IEC 9798 specifies an authentication model and general requirements and constraints for entity authentication mechanisms which use security techniques. These mechanisms are used to...
January 1, 2012
Information technology — Security techniques — Entity authentication — Part 1: General
This part of ISO/IEC 9798 specifies an authentication model and general requirements and constraints for entity authentication mechanisms which use security techniques. These mechanisms are used to...
January 1, 2012
Information technology - Security techniques - Entity authentication - Part 1: General
This part of ISO/IEC 9798 specifies an authentication model and general requirements and constraints for entity authentication mechanisms which use security techniques. These mechanisms are used to...
December 1, 2002
Information Technology - Security Techniques - Entity Authentication Mechanisms - Part 1: General
This part of ISO/IEC 9798 specifies an authentication model and general requirements and constraints for entity authentication mechanisms which use security techniques. These mechanisms are used to...
November 1, 1994
Information Technology - Security Techniques - Entity Authentication Mechanisms - Part 1: General Model
This part of ISO/IEC 9798 specifies entity authentication mechanisms which use security techniques. These mechanisms are used to corroborate that an entity is the one that is claimed. An entity to be...

References

Advertisement