CSA - CAN/CSA-ISO/IEC 9798-6:12

Information technology — Security techniques — Entity authentication — Part 6: Mechanisms using manual data transfer

inactive
Organization: CSA
Publication Date: 1 March 2012
Status: inactive
Page Count: 54
ICS Code (Information coding): 35.040
scope:

This part of ISO/IEC 9798 specifies eight entity authentication mechanisms based on manual data transfer between authenticating devices. It indicates how these mechanisms can be used to support key management functions, and provides guidance on secure choices of parameters for the mechanisms. A comparison of the levels of security and efficiency provided by the eight mechanisms is given.

Such mechanisms can be appropriate in a variety of circumstances. One such application occurs in personal networks, where the owner of two personal devices capable of wireless communications wishes them to perform an entity authentication procedure as part of the process of preparing them for use in the network.

Document History

CAN/CSA-ISO/IEC 9798-6:12
March 1, 2012
Information technology — Security techniques — Entity authentication — Part 6: Mechanisms using manual data transfer
This part of ISO/IEC 9798 specifies eight entity authentication mechanisms based on manual data transfer between authenticating devices. It indicates how these mechanisms can be used to support key...
January 1, 2012
Information technology — Security techniques — Entity authentication — Part 6: Mechanisms using manual data transfer
This part of ISO/IEC 9798 specifies eight entity authentication mechanisms based on manual data transfer between authenticating devices. It indicates how these mechanisms can be used to support key...
January 1, 2012
Information technology - Security techniques - Entity authentication - Part 6: Mechanisms using manual data transfer
This part of ISO/IEC 9798 specifies eight entity authentication mechanisms based on manual data transfer between authenticating devices. It indicates how these mechanisms can be used to support key...
December 1, 2006
Information technology — Security techniques — Entity authentication — Part 6: Mechanisms using manual data transfer
This part of ISO/IEC 9798 specifies four entity authentication mechanisms based on manual data transfer between authenticating devices. As described in Annexes A and B, these mechanisms may be used...
December 1, 2006
Information technology Security techniques Entity authentication Part 6: Mechanisms using manual data transfer
This part of ISO/IEC 9798 specifies four entity authentication mechanisms based on manual data transfer between authenticating devices. As described in Annexes A and B, these mechanisms may be used...

References

Advertisement