DS/EN ISO 9224

Corrosion of metals and alloys - Corrosivity of atmospheres - Guiding values for the corrosivity categories

active, Most Current
Buy Now
Organization: DS
Publication Date: 21 February 2012
Status: active
Page Count: 26
ICS Code (Corrosion of metals): 77.060
scope:

This International Standard specifies guiding values of corrosion attack for metals and alloys exposed to natural outdoor atmospheres for exposures greater than one year. This International Standard is intended to be used in conjunction with ISO 9223. Guiding corrosion values for standard structural materials can be used for engineering calculations. The guiding corrosion values specify the technical content of each of the individual corrosivity categories for these standard metals. Annex A provides examples of calculated maximum corrosion attack after extended exposure (up to 20 years) for six standardized corrosivity categories. Annex B provides presumed average initial and steady-state corrosion rates of standard metals in intervals relative to six standardized corrosivity categories. Annex C provides the calculation procedure for corrosion attack of steels in regard to their composition.

Document History

DS/EN ISO 9224
February 21, 2012
Corrosion of metals and alloys - Corrosivity of atmospheres - Guiding values for the corrosivity categories
This International Standard specifies guiding values of corrosion attack for metals and alloys exposed to natural outdoor atmospheres for exposures greater than one year. This International Standard...
Corrosion of metals and alloys - Corrosivity of atmospheres - Guiding values for the corrosivity categories (ISO/FDIS 9224:2011)
This International Standard specifies guiding values of corrosion attack for metals and alloys exposed to natural outdoor atmospheres for exposures greater than one year. This International Standard...

References

Advertisement