DS/CEN/TS 15548-1

Thermal insulation products for building equipment and industrial installations - Determination of thermal resistance by means of the guarded hot plate method - Part 1: Measurements at elevated temperatures from 100 °C to 850 °C

active, Most Current
Buy Now
Organization: DS
Publication Date: 6 March 2012
Status: active
Page Count: 26
ICS Code (Thermal and sound insulating materials): 91.100.60
scope:

This document provides the additional information to that given in EN 12667, EN 12664, EN 12939 and ISO 8302 on the design of apparatus and operational procedures required to determine the thermal resistance of thermal insulation products in the temperature range 100 °C to 850 °C using the guarded hot plate method.

Document History

DS/CEN/TS 15548-1
March 6, 2012
Thermal insulation products for building equipment and industrial installations - Determination of thermal resistance by means of the guarded hot plate method - Part 1: Measurements at elevated temperatures from 100 °C to 850 °C
This document provides the additional information to that given in EN 12667, EN 12664, EN 12939 and ISO 8302 on the design of apparatus and operational procedures required to determine the thermal...
Thermal insulation products for building equipment and industrial installations - Determination of thermal resistance by means of the guarded hot plate method - Part 1: Measurements at elevated temperatures from 100 °C to 850 °C
This Technical Specification provides additional information to that given in EN 12667, EN 12664, EN 12939 and ISO 8302 on the design of apparatus and operational procedures required to determine the...
Advertisement