DS/EN ISO 10874

Resilient, textile and laminate floor coverings - Classification

active, Most Current
Buy Now
Organization: DS
Publication Date: 28 February 2012
Status: active
Page Count: 14
ICS Code (Floor coverings): 97.150
ICS Code (59.080.60): 59.080.60
scope:

This International Standard establishes a classification system for resilient, textile and laminate floor coverings. The classification is based on practical requirements for areas of use and intensity of use and is linked to the requirements specified in the relevant International Standard for each type of floor covering. This International Standard is also intended to provide guidance for manufacturers, specifiers and consumers, to enable them to choose the appropriate class of floor covering for any given area of use or specific room.

Document History

November 16, 2020
Resilient, textile and laminate floor coverings – Classification – Amendment 1: Elimination of class 22+ (ISO 10874:2009/Amd 1:2020)
This International Standard establishes a classification system for resilient, textile and laminate floor coverings. The classification is based on practical requirements for areas of use and...
DS/EN ISO 10874
February 28, 2012
Resilient, textile and laminate floor coverings - Classification
This International Standard establishes a classification system for resilient, textile and laminate floor coverings. The classification is based on practical requirements for areas of use and...
Resilient, textile and laminate floor coverings – Classification
This International Standard establishes a classification system for resilient, textile and laminate floor coverings. The classification is based on practical requirements for areas of use and...
Resilient, textile and laminate floor coverings - Classification (ISO 10874:2009)
This International Standard establishes a classification system for resilient, textile and laminate floor coverings. The classification is based on practical requirements for areas of use and...

References

Advertisement