DS/EN ISO 10619-2

Rubber and plastics hoses and tubing – Measurement of flexibility and stiffness – Part 2: Bending tests at sub-ambient temperatures

inactive
Organization: DS
Publication Date: 24 January 2012
Status: inactive
Page Count: 22
ICS Code (Plastics pipes): 23.040.20
scope:

This part of ISO 10619 specifies two methods for measuring the stiffness and one method for the determination of the flexibility of rubber and plastics hoses and tubing when they are bent to a specific radius at sub-ambient temperatures. Method A is suitable for non-collapsible rubber and plastics hoses and tubing with a bore of up to and including 25 mm. This method provides a means of measuring the stiffness of the hose or tubing when the temperature is reduced from a standard laboratory temperature. Method B is suitable for rubber and plastics hoses and tubing with a bore of up to 100 mm and provides a means of assessing the flexibility of the hose or tubing when bent around a mandrel at a specified sub-ambient temperature. It can also be used as a routine quality control test. Method C is suitable for rubber and plastics hoses and tubing with a bore of 100 mm and greater. This method provides a means of measuring the stiffness of the hose and tubing at sub-ambient temperatures. This method is only suitable for hoses and tubing which are non-collapsible.

Document History

July 19, 2021
Rubber and plastics hoses and tubing – Measurement of flexibility and stiffness – Part 2: Bending tests at sub-ambient temperatures (ISO 10619-2:2021)
This document specifies two methods for measuring the stiffness and one method for the determination of the flexibility of rubber and plastics hoses and tubing when they are bent to a specific radius...
February 12, 2018
Rubber and plastics hoses and tubing – Measurement of flexibility and stiffness – Part 2: Bending tests at sub-ambient temperatures (ISO 10619-2:2017)
ISO 10619-2:2017 specifies two methods for measuring the stiffness and one method for the determination of the flexibility of rubber and plastics hoses and tubing when they are bent to a specific...
DS/EN ISO 10619-2
January 24, 2012
Rubber and plastics hoses and tubing – Measurement of flexibility and stiffness – Part 2: Bending tests at sub-ambient temperatures
This part of ISO 10619 specifies two methods for measuring the stiffness and one method for the determination of the flexibility of rubber and plastics hoses and tubing when they are bent to a...
Rubber and plastics hoses and tubing – Measurement of flexibility and stiffness – Part 2: Bending tests at sub-ambient temperatures (ISO/DIS 10619-2:2020)
This document specifies two methods for measuring the stiffness and one method for the determination of the flexibility of rubber and plastics hoses and tubing when they are bent to a specific radius...
Rubber and plastics hoses and tubing – Measurement of flexibility and stiffness – Part 2: Bending tests at sub-ambient temperatures (ISO/FDIS 10619-2:2021)
This document specifies two methods for measuring the stiffness and one method for the determination of the flexibility of rubber and plastics hoses and tubing when they are bent to a specific radius...
Rubber and plastics hoses and tubing - Measurement of flexibility and stiffness - Part 2: Bending tests at sub-ambient temperatures (ISO/DIS 10619-2:2010)
This International Standard specifies two methods for measuring the stiffness and one method for determination of the flexibility of rubber or plastic hoses or tubing when they are bent to a specific...
Rubber and plastics hoses and tubing - Measurement of flexibility and stiffness - Part 2: Bending tests at sub-ambient temperatures (ISO/FDIS 10619-2:2011)
This part of ISO 10619 specifies two methods for measuring the stiffness and one method for the determination of the flexibility of rubber and plastics hoses and tubing when they are bent to a...
Advertisement