IPC - TM-650 2.5.4.1A

Conductor Temperature Rise Due to Current Changes in Conductors

active, Most Current
Organization: IPC
Publication Date: 1 August 1997
Status: active
Page Count: 3
scope:

This method is to comparatively determine the effects of printed conductor materials, conductor cross sectional measurements, substrate materials, and processes on the temperature D.C. current characteristics of printed wiring boards on a standard test sample. The temperature rise must be given for each conductor materials for a particular value of current, for a specified conductor cross sectional area, approximate geometry and substrate material. The results are reported as a plot of temperature rises versus current for each of the conductor materials, cross sectional areas, approximate geometry, and a substrate material.

Document History

TM-650 2.5.4.1A
August 1, 1997
Conductor Temperature Rise Due to Current Changes in Conductors
This method is to comparatively determine the effects of printed conductor materials, conductor cross sectional measurements, substrate materials, and processes on the temperature D.C. current...
August 1, 1987
Conductor Temperature Rise Due to Current Changes in Conductors
A description is not available for this item.

References

Advertisement