ASD-STAN PREN 2665-001
Aerospace series Circuit breakers, three-pole, temperature compensated, rated current 20 A to 50 A Part 001: Technical specification
| Organization: | ASD-STAN |
| Publication Date: | 29 February 2012 |
| Status: | active |
| Page Count: | 18 |
scope:
This standard specifies the three-pole temperature compensated circuit breakers without signal contacts, rated from 20 A to 50 A and used in aircraft on-board circuits. It describes specific environmental, electrical and mechanical characteristics and the stringency of tests to be applied according to test methods of EN 3841-100.
These circuit breakers are intended for use in aircraft with electrical supplies in accordance with EN 2282.
Document History