ASD-STAN PREN 2794-001
Aerospace series Circuit breakers, single-pole, temperature compensated, rated current 20 A to 50 A Part 001: Technical specification
| Organization: | ASD-STAN |
| Publication Date: | 29 February 2012 |
| Status: | active |
| Page Count: | 19 |
scope:
This standard specifies the single-pole temperature compensated circuit breakers rated from 20 A to 50 A and used in aircraft on-board circuits. It describes specific environmental, electrical and mechanical characteristics and the stringency of tests to be applied according to test methods of EN 3841-100.
These circuit breakers are intended for use in aircraft with electrical supplies in accordance with EN 2282 (all categories).
Document History