ASD-STAN PREN 3375-012
Aerospace series Cable, electrical, for digital data transmission Part 012: Single braid Star Quad 100 ohms 260 °C Type KH Product standard
| Organization: | ASD-STAN |
| Publication Date: | 29 February 2012 |
| Status: | active |
| Page Count: | 12 |
scope:
This standard specifies the dimensions, tolerances, required characteristics and the mass of an AWG 24 shielded quad cable, type KH, intended for high speed (100 Mbit/s) full duplex Ethernet networks.
Linked to this particular application, the operating temperatures of the cable are between - 65 °C and 260 °C.
This cable is laser markable, this marking satisfies the requirements of EN 3838.
The characteristics impedance must be (100 + 15) Ω.
Document History