DIN EN 301003-5
Broadband Integrated Services Digital Network (B-ISDN) - Digital Subscriber Signalling System No. two (DSS2) protocol; Connection characteristics; Peak cell rate modification by the connection owner - Part 5: Test Suite Structure and Test Purposes (TSS&TP) specification for the network (Endorsement of the English version EN 301003-5 V 1.2.1 (2000-10) as German standard)
active, Most Current
| Organization: | DIN |
| Publication Date: | 1 September 2001 |
| Status: | active |
| Page Count: | 1 |
| ICS Code (Integrated Services Digital Network (ISDN)): | 33.080 |
Document History
DIN EN 301003-5
September 1, 2001
Broadband Integrated Services Digital Network (B-ISDN) - Digital Subscriber Signalling System No. two (DSS2) protocol; Connection characteristics; Peak cell rate modification by the connection owner - Part 5: Test Suite Structure and Test Purposes (TSS&TP) specification for the network (Endorsement of the English version EN 301003-5 V 1.2.1 (2000-10) as German standard)
A description is not available for this item.
October 1, 2000
Broadband Integrated Services Digital Network (B-ISDN) - Digital Subscriber Signalling System No. two (DSS2) protocol; Connection characteristics; peak cell rate modification by the connection owner - Part 5: Test Suite Structure and Test Purposes (TSS&TP) specification for the network (Endorsement of the English version EN 301003-5 V 1.1.3 (1999-11) as German standard)
A description is not available for this item.