CEN/TS 14632

Plastics piping systems for drainage, sewerage and water supply, pressure and non-pressure - Glass-reinforced thermosetting plastics (GRP) based on unsaturated polyester resin (UP) - Guidance for the assessment of conformity

inactive
Organization: CEN
Publication Date: 1 February 2012
Status: inactive
Page Count: 38
ICS Code (Drainage systems): 91.140.80
ICS Code (External sewage systems): 93.030
ICS Code (Water supply systems): 91.140.60
ICS Code (Pipeline components and pipelines in general): 23.040.01
scope:

This Technical Specification gives guidance on the assessment of conformity of GRP-UP (glass-reinforced thermosetting resins based on unsaturated polyesters) piping products and assemblies in accordance with EN 1796 and EN 14364 intended to be included in the manufacturer's quality plan as part of the quality management system and for the establishment of third-party certification procedures.

This Technical Specification also gives guidance on the assessment of conformity of GRP-UP manholes and inspection chambers in accordance with prEN 15383. Pipes according to EN 14364 are used for manufacturing the shafts and chamber units. Additional statements as needed to assess the conformity of manholes and inspection chambers are given in Annex F.

NOTE 1 It is recommended that the quality management system conforms to or is no less stringent than the relevant requirements to EN ISO 9001 [3].

NOTE 2 If third-party certification is involved, it is recommended that the certification body is accredited to EN 45011 [1], EN 45012 [2] or EN ISO/IEC 17021 [5], as applicable.

Document History

June 1, 2023
Plastics piping systems for drainage, sewerage and water supply, pressure and non-pressure - Glass-reinforced thermosetting plastics (GRP) based on unsaturated polyester resin (UP) - Guidance for the assessment of conformity
This document gives guidance on the assessment of conformity of GRP-UP (glass-reinforced thermosetting resins based on unsaturated polyesters) piping products and assemblies in accordance with EN ISO...
CEN/TS 14632
February 1, 2012
Plastics piping systems for drainage, sewerage and water supply, pressure and non-pressure - Glass-reinforced thermosetting plastics (GRP) based on unsaturated polyester resin (UP) - Guidance for the assessment of conformity
This Technical Specification gives guidance on the assessment of conformity of GRP-UP (glass-reinforced thermosetting resins based on unsaturated polyesters) piping products and assemblies in...
June 1, 2006
Plastics piping systems for drainage, sewerage and water supply, pressure and non-pressure - Glass-reinforced thermosetting plastics (GRP) based on polyester resin (UP) - Guidance for the assessment of conformity
A description is not available for this item.

References

Advertisement