CEN - EN 3278

Aerospace series - Sleeves, tubular, protruding head, in corrosion resisting steel, passivated (0,25 mm wall thickness)

inactive
Organization: CEN
Publication Date: 1 March 2012
Status: inactive
Page Count: 12
ICS Code (Other fasteners): 49.030.99
scope:

This European standard specifies the characteristics and technical requirements for protruding head tubular sleeves, in corrosion resisting steel, which may be plain or provided with a series of annular grooves.

They are for use in aerospace assemblies whose maximum operating temperature does not exceed 650 °C.

Document History

October 1, 2019
Aerospace series - Sleeves, tubular, protruding head, in corrosion resisting steel, passivated (0,25 mm wall thickness)
This European standard specifies the characteristics and technical requirements for protruding head tubular sleeves, in corrosion resisting steel, which may be plain or provided with a series of...
EN 3278
March 1, 2012
Aerospace series - Sleeves, tubular, protruding head, in corrosion resisting steel, passivated (0,25 mm wall thickness)
This European standard specifies the characteristics and technical requirements for protruding head tubular sleeves, in corrosion resisting steel, which may be plain or provided with a series of...

References

Advertisement